Bourns, Inc. Resistor Networks, Arrays 4116R-2-683

Description
"68k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"68k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-2-683-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-2-683-ND
Resistor Networks, Arrays 4116R-2-683-ND
"68k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"68k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,68Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8631-Case Bourns - 02F2152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,68Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8631-Case Bourns
02F2152
Resistor Network,thick Film,68Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8631-Case Bourns 02F2152
Resistor Network,Thick Film,68KOhms,100WV,2 +/-% Tol,-100,100ppm-TC,8 631-Case

Resistor Network,Thick Film,68KOhms,100WV,2+/-% Tol,-100,100ppm-TC,8631-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4116R-2-683-ND 02F2152
Product Name Resistor Networks, Arrays Resistor Network,thick Film,68Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8631-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 68000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details