Manufacturer: Bourns Inc.
Win Source Part Number: 906780-4116R-2-472LF
Series: 4100R
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300", 7.62mm)
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 4116R
Categories: Resistors
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0060
"4.7k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
RES ARRAY 15 RES 4.7K OHM 16DIP Product overview: 4116R-2-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-2-472LF can be used for catalog matching and distributor lookup.
RESISTOR, BUSSED RESISTOR NETWORK 15, 4.7KOHM 2%, DIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:16Resistor
Resistor; 4.7 Kilohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; -55 degC; DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 906780-4116R-2-472LF | 4116R-2-472LF-ND | 50-4116R-2-472LF | 32K8579 | 70155392 |
| Product Name | Resistor Networks, Arrays - 4116R-2-472LF | Resistor Networks, Arrays | Resistor | Resistor, Bussed Resistor Network 15, 4.7Kohm 2%, Dip; Resistance Bourns | Resistor; 4.7 Kilohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; -55 degC; DIP |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | ||
| Mounting / Packaging | ThroughHole | ThroughHole; "16-DIP | 16-DIP (0.300", 7.62mm) | DIP | DIP |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Category / Application | General Use | General Use | |||
| Resistance Range | 4700 ohms | 4700 ohms | 4700 ohms |