Bourns, Inc. Resistor Networks, Arrays 4116R-2-470

Description
"47 Ohm ±1Ohm 125mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"47 Ohm ±1Ohm 125mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-2-470-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-2-470-ND
Resistor Networks, Arrays 4116R-2-470-ND
"47 Ohm ±1Ohm 125mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"

"47 Ohm ±1Ohm 125mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc,8631-Case Bourns - 02F2113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc,8631-Case Bourns
02F2113
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc,8631-Case Bourns 02F2113
Resistor Network,Thick Film,47Ohms,100WV,-2 50,250ppm-TC,8631-Ca se

Resistor Network,Thick Film,47Ohms,100WV,-250,250ppm-TC,8631-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4116R-2-470-ND 02F2113
Product Name Resistor Networks, Arrays Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc,8631-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers