Bourns, Inc. Resistor Networks, Arrays 4116R-2-390

Description
"39 Ohm ±1Ohm 125mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"39 Ohm ±1Ohm 125mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-2-390-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-2-390-ND
Resistor Networks, Arrays 4116R-2-390-ND
"39 Ohm ±1Ohm 125mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"

"39 Ohm ±1Ohm 125mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,8631-Case Bourns - 02F2112 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,8631-Case Bourns
02F2112
Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,8631-Case Bourns 02F2112
Resistor Network,Thick Film,39Ohms,100WV,-2 50,250ppm-TC,8631-Ca se

Resistor Network,Thick Film,39Ohms,100WV,-250,250ppm-TC,8631-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4116R-2-390-ND 02F2112
Product Name Resistor Networks, Arrays Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,8631-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details