"330k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Resistor Network,Thick Film,330KOhms,100WV,
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4116R-2-334LF-ND | 32K8570 |
| Product Name | Resistor Networks, Arrays | Resistor Network,thick Film,330Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8631-Case Rohs Compliant Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; "16-DIP | |
| Resistance Range | 330000 ohms | |
| Tolerance | 2 +/- % |