Bourns, Inc. Resistors - Resistor Networks, Arrays 4116R-2-333

Description
Win Source Part Number: 1205088-4116R-2-333 Category: Resistors>Resistor Networks, Arrays Series: 4100R Package: Tube Height - Seated (Max): 0.185" (4.69mm) Standard Package: 25 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 33k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 125mW Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.865" L x 0.264" W (21.97mm x 6.71mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C HTSUS: 8533.21.0010 Mfr: Bourns Inc. Other Names: 118-4116R-2-333 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1205088-4116R-2-333 Category: Resistors>Resistor Networks, Arrays Series: 4100R Package: Tube Height - Seated (Max): 0.185" (4.69mm) Standard Package: 25 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 33k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 125mW Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.865" L x 0.264" W (21.97mm x 6.71mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C HTSUS: 8533.21.0010 Mfr: Bourns Inc. Other Names: 118-4116R-2-333 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1205088-4116R-2-333
Resistors - Resistor Networks, Arrays 1205088-4116R-2-333
Win Source Part Number: 1205088-4116R-2-333 Category: Resistors>Resistor Networks, Arrays Series: 4100R Package: Tube Height - Seated (Max): 0.185" (4.69mm) Standard Package: 25 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 33k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 125mW Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.865" L x 0.264" W (21.97mm x 6.71mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C HTSUS: 8533.21.0010 Mfr: Bourns Inc. Other Names: 118-4116R-2-333 RoHS Status: RoHS non-compliant

Win Source Part Number: 1205088-4116R-2-333
Category: Resistors>Resistor Networks, Arrays
Series: 4100R
Package: Tube
Height - Seated (Max): 0.185" (4.69mm)
Standard Package: 25
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 33k
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 125mW
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.865" L x 0.264" W (21.97mm x 6.71mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
Resistor-Ratio-Drift: 50ppm/°C
HTSUS: 8533.21.0010
Mfr: Bourns Inc.
Other Names: 118-4116R-2-333
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
DIP Resistor
50-4116R-2-333
DIP Resistor 50-4116R-2-333
RNET - THK FILM MOLD DIP Product overview: 4116R-2-333 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-2-333 can be used for catalog matching and distributor lookup.

RNET - THK FILM MOLD DIP Product overview: 4116R-2-333 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-2-333 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1205088-4116R-2-333 50-4116R-2-333
Product Name Resistors - Resistor Networks, Arrays DIP Resistor
Configuration Chip Array
Mounting / Packaging ThroughHole 16-DIP (0.300", 7.62mm)
Resistance Range 33000 ohms 33000 ohms
Tolerance 2 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers