Bourns, Inc. Resistor Networks, Arrays 4116R-2-332LF

Description
"3.3k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"3.3k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-2-332LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-2-332LF-ND
Resistor Networks, Arrays 4116R-2-332LF-ND
"3.3k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"3.3k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4116R-2-332LF
906778-4116R-2-332LF
Resistor Networks, Arrays - 4116R-2-332LF 906778-4116R-2-332LF
Manufacturer: Bourns Inc. Win Source Part Number: 906778-4116R-2-332LF Series: 4100R Operating Temperature Range: -55°C ~ 125°C Features: 3.3k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300", 7.62mm) Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 4116R Categories: Resistors Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0060

Manufacturer: Bourns Inc.
Win Source Part Number: 906778-4116R-2-332LF
Series: 4100R
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300", 7.62mm)
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 4116R
Categories: Resistors
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0060

Buy Now Datasheet
RES ARRAY 15 RES 3.3K OHM 16DIP Product overview: 4116R-2-332LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-2-332LF can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 3.3K OHM 16DIP Product overview: 4116R-2-332LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-2-332LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Bussed Resistor Network 15, 3.3Kohm, 2%, Dip; Resistance Bourns - 32K8568 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 15, 3.3Kohm, 2%, Dip; Resistance Bourns
32K8568
Resistor, Bussed Resistor Network 15, 3.3Kohm, 2%, Dip; Resistance Bourns 32K8568
RESISTOR, BUSSED RESISTOR NETWORK 15, 3.3KOHM, 2%, DIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 15, 3.3KOHM, 2%, DIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4116R-2-332LF-ND 906778-4116R-2-332LF 50-4116R-2-332LF 32K8568
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4116R-2-332LF Resistor Resistor, Bussed Resistor Network 15, 3.3Kohm, 2%, Dip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP ThroughHole 16-DIP (0.300", 7.62mm) DIP
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers