Bourns, Inc. Resistor Networks, Arrays 4116R-2-301

Description
"300 Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"300 Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-2-301-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-2-301-ND
Resistor Networks, Arrays 4116R-2-301-ND
"300 Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"300 Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,300Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8631-Case Bourns - 04B6340 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,300Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8631-Case Bourns
04B6340
Resistor Network,thick Film,300Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8631-Case Bourns 04B6340
Resistor Network,Thick Film,300Ohms,100WV,2 +/-% Tol,-100,100ppm-TC,8 631-Case

Resistor Network,Thick Film,300Ohms,100WV,2+/-% Tol,-100,100ppm-TC,8631-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4116R-2-301-ND 04B6340
Product Name Resistor Networks, Arrays Resistor Network,thick Film,300Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8631-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 300 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details