Bourns, Inc. Resistor Networks, Arrays 4116R-2-271LF

Description
"270 Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"270 Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-2-271LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-2-271LF-ND
Resistor Networks, Arrays 4116R-2-271LF-ND
"270 Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"270 Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor, Bussed Resistor Network 15, 270 Ohm, 0.02, Dip; Resistance Bourns - 32K8561 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 15, 270 Ohm, 0.02, Dip; Resistance Bourns
32K8561
Resistor, Bussed Resistor Network 15, 270 Ohm, 0.02, Dip; Resistance Bourns 32K8561
RESISTOR, BUSSED RESISTOR NETWORK 15, 270 OHM, 0.02, DIP; Resistance:270ohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:2.25W RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 15, 270 OHM, 0.02, DIP; Resistance:270ohm; Network Circuit Type:Bussed; No. of Resistors:15Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:2.25W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4116R-2-271LF-ND 32K8561
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network 15, 270 Ohm, 0.02, Dip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP DIP
Resistance Range 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details