Bourns, Inc. Resistor Networks, Arrays 4116R-2-270

Description
"27 Ohm ±1Ohm 125mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"27 Ohm ±1Ohm 125mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-2-270-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-2-270-ND
Resistor Networks, Arrays 4116R-2-270-ND
"27 Ohm ±1Ohm 125mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"

"27 Ohm ±1Ohm 125mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4116R-2-270-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details