Bourns, Inc. Resistor Networks, Arrays 4116R-2-221

Description
"220 Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"220 Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-2-221-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-2-221-ND
Resistor Networks, Arrays 4116R-2-221-ND
"220 Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"220 Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Singapore, Singapore
220 OHM Resistor
50-4116R-2-221
220 OHM Resistor 50-4116R-2-221
RES ARRAY 15 RES 220 OHM 16DIP Product overview: 4116R-2-221 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-2-221 can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 220 OHM 16DIP Product overview: 4116R-2-221 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-2-221 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network,thick Film,220Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8631-Case Rohs Compliant Bourns - 02F2121 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,220Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8631-Case Rohs Compliant Bourns
02F2121
Resistor Network,thick Film,220Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8631-Case Rohs Compliant Bourns 02F2121
Resistor Network,Thick Film,220Ohms,100WV,2 +/-% Tol,-100,100ppm-TC,8 631-Case RoHS Compliant: No

Resistor Network,Thick Film,220Ohms,100WV,2+/-% Tol,-100,100ppm-TC,8631-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4116R-2-221-ND 50-4116R-2-221 02F2121
Product Name Resistor Networks, Arrays 220 OHM Resistor Resistor Network,thick Film,220Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,8631-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP 16-DIP (0.300", 7.62mm)
Resistance Range 220 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details