Bourns, Inc. Resistor Networks, Arrays 4116R-2-202

Description
"2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-2-202-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-2-202-ND
Resistor Networks, Arrays 4116R-2-202-ND
"2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4116R-2-202
763572-4116R-2-202
Resistor Networks, Arrays - 4116R-2-202 763572-4116R-2-202
Manufacturer: Bourns Inc. Win Source Part Number: 763572-4116R-2-202 Series: 4100R Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 125mW Family Name: 4100R Categories: Resistors Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm) Manufacturer Package: 16-DIP Height - Seated (Maximum): 0.185" (4.69mm) Alternative Parts (Cross-Reference): 4116R-2-202LF; ; Introduction Date: September 16, 2005 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763572-4116R-2-202
Series: 4100R
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 2k
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 125mW
Family Name: 4100R
Categories: Resistors
Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm)
Manufacturer Package: 16-DIP
Height - Seated (Maximum): 0.185" (4.69mm)
Alternative Parts (Cross-Reference): 4116R-2-202LF; ;
Introduction Date: September 16, 2005
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
RES ARRAY 15 RES 2K OHM 16DIP Product overview: 4116R-2-202 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-2-202 can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 2K OHM 16DIP Product overview: 4116R-2-202 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-2-202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 4116R-2-202-ND 763572-4116R-2-202 50-4116R-2-202
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4116R-2-202 Resistor
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP ThroughHole 16-DIP (0.300", 7.62mm)
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers