Bourns, Inc. Resistor Networks, Arrays - 4116R-2-122 4116R-2-122

Description
Manufacturer: Bourns Inc. Win Source Part Number: 906776-4116R-2-122 Series: 4100R Operating Temperature Range: -55°C ~ 125°C Features: 1.2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300", 7.62mm) Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 4116R Categories: Resistors Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0060
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 906776-4116R-2-122 Series: 4100R Operating Temperature Range: -55°C ~ 125°C Features: 1.2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300", 7.62mm) Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 4116R Categories: Resistors Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4116R-2-122
906776-4116R-2-122
Resistor Networks, Arrays - 4116R-2-122 906776-4116R-2-122
Manufacturer: Bourns Inc. Win Source Part Number: 906776-4116R-2-122 Series: 4100R Operating Temperature Range: -55°C ~ 125°C Features: 1.2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300", 7.62mm) Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 4116R Categories: Resistors Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0060

Manufacturer: Bourns Inc.
Win Source Part Number: 906776-4116R-2-122
Series: 4100R
Operating Temperature Range: -55°C ~ 125°C
Features: 1.2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300", 7.62mm)
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 4116R
Categories: Resistors
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0060

Buy Now Datasheet
Singapore, Singapore
RES ARRAY 15 RES 1.2K OHM 16DIP Product overview: 4116R-2-122 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-2-122 can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 1.2K OHM 16DIP Product overview: 4116R-2-122 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-2-122 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4116R-2-122-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-2-122-ND
Resistor Networks, Arrays 4116R-2-122-ND
"1.2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"1.2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 906776-4116R-2-122 50-4116R-2-122 4116R-2-122-ND
Product Name Resistor Networks, Arrays - 4116R-2-122 Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging ThroughHole 16-DIP (0.300", 7.62mm) ThroughHole; "16-DIP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers