Bourns, Inc. Resistance Bourns 4116R-2-104LF.

Description
Resistance:100kohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case Style:DIP; No. of Pins:16Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:125mW; Product Range:4100R Series RoHS Compliant: Yes
Description
Resistance:100kohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case Style:DIP; No. of Pins:16Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:125mW; Product Range:4100R Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 16AC0611 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
16AC0611
Resistance Bourns 16AC0611
Resistance:100kohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case Style:DIP; No. of Pins:16Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:125mW; Product Range:4100R Series RoHS Compliant: Yes

Resistance:100kohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case Style:DIP; No. of Pins:16Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:125mW; Product Range:4100R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AC0611
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 100000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details