Bourns, Inc. Resistor Networks, Arrays 4116R-2-102LF

Description
"1k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"1k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-2-102LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-2-102LF-ND
Resistor Networks, Arrays 4116R-2-102LF-ND
"1k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"1k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Arrays - 5223258P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223258P
Resistor Arrays 5223258P
15-bussed thick film resistor,1K 2.25W

15-bussed thick film resistor,1K 2.25W

Supplier's Site
Thick Film Resistor Network; Resistance Bourns - 32K8539 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Network; Resistance Bourns
32K8539
Thick Film Resistor Network; Resistance Bourns 32K8539
THICK FILM RESISTOR NETWORK; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:16Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:125mW; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR NETWORK; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:16Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:125mW; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor; 1 Kilohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; 100 ppm/ degC - 70155390 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 1 Kilohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; 100 ppm/ degC
70155390
Resistor; 1 Kilohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; 100 ppm/ degC 70155390
Resistor; 1 Kilohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; 100 ppm/ degC

Resistor; 1 Kilohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; 100 ppm/ degC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 4116R-2-102LF-ND 5223258P 32K8539 70155390
Product Name Resistor Networks, Arrays Resistor Arrays Thick Film Resistor Network; Resistance Bourns Resistor; 1 Kilohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; 100 ppm/ degC
Configuration Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; "16-DIP DIP DIP DIP
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details