Win Source Part Number: 1013606-4116R-1-682L
Category: Resistors>Resistor Networks, Arrays
Series: 4100R
Package: Tube
Height - Seated (Max): 0.185" (4.69mm)
Standard Package: 25
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 6.8k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Resistor-Ratio-Drift
REACH Status: REACH Affected
HTSUS: 8533.21.0060
Mfr: Bourns Inc.
Other Names: 4116R1682LF
Base Product Number: 4116R
RES ARRAY 8 RES 6.8K OHM 16DIP Product overview: 4116R-1-682LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-682LF can be used for catalog matching and distributor lookup.
"6.8k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
RES N/W, ISOLATED, 6K8, 2%, 100V, DIP; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1013606-4116R-1-682LF | 50-4116R-1-682LF | 4116R-1-682LF-ND | 55T8143 |
| Product Name | Resistors - Resistor Networks, Arrays | Resistor | Resistor Networks, Arrays | Res N/w, Isolated, 6K8, 2%, 100V, Dip; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Mounting / Packaging | ThroughHole | 16-DIP (0.300", 7.62mm) | ThroughHole; "16-DIP | DIP |
| Resistance Range | 6800 ohms | 6800 ohms | 6800 ohms | 6800 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |