Bourns, Inc. Resistor Networks, Arrays - 4116R-1-681 4116R-1-681

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855990-4116R-1-681 Series: 4100R Features: Ohm Power Per Element Resistor Network/Array Package: Tube Family Name: 4116R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0060
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855990-4116R-1-681 Series: 4100R Features: Ohm Power Per Element Resistor Network/Array Package: Tube Family Name: 4116R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4116R-1-681
855990-4116R-1-681
Resistor Networks, Arrays - 4116R-1-681 855990-4116R-1-681
Manufacturer: Bourns Inc. Win Source Part Number: 855990-4116R-1-681 Series: 4100R Features: Ohm Power Per Element Resistor Network/Array Package: Tube Family Name: 4116R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0060

Manufacturer: Bourns Inc.
Win Source Part Number: 855990-4116R-1-681
Series: 4100R
Features: Ohm Power Per Element Resistor Network/Array
Package: Tube
Family Name: 4116R
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0060

Buy Now Datasheet
Singapore, Singapore
680 OHM Resistor
50-4116R-1-681
680 OHM Resistor 50-4116R-1-681
RES ARRAY 8 RES 680 OHM 16DIP Product overview: 4116R-1-681 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-681 can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 680 OHM 16DIP Product overview: 4116R-1-681 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-681 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4116R-1-681-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-681-ND
Resistor Networks, Arrays 4116R-1-681-ND
"680 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"680 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 855990-4116R-1-681 50-4116R-1-681 4116R-1-681-ND
Product Name Resistor Networks, Arrays - 4116R-1-681 680 OHM Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Technology / Construction Thick Film
Mounting / Packaging 16-DIP (0.300", 7.62mm) ThroughHole; "16-DIP
Resistance Range 680 ohms 680 ohms
Power Rating 2.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details