8-isolated film resistor,4K7,0.25W,2
RES ARRAY 8 RES 4.7K OHM 16DIP Product overview: 4116R-1-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-472LF can be used for catalog matching and distributor lookup.
"4.7k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Resistor; 4.7 Kilohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; -55 degC; DIP
RESISTOR, ISOLATED RESISTOR NETWORK 8, 4.7KOHM, 2%, DIP; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
RES ARRAY 8 RES 4.7K OHM 16DIP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 5223236 | 50-4116R-1-472LF | 4116R-1-472LF-ND | 70155387 | 32K8497 | 4116R-1-472LF |
| Product Name | Resistor Arrays | Resistor | Resistor Networks, Arrays | Resistor; 4.7 Kilohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; -55 degC; DIP | Resistor, Isolated Resistor Network 8, 4.7Kohm, 2%, Dip; Resistance Bourns | Resistor Networks, Arrays |
| Configuration | Chip Array; Resistor, Capacitor Network | Chip Array | Single Resistor; Resistor, Capacitor Network | Chip Array | ||
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film | ||||
| Mounting / Packaging | ThroughHole; Dip | 16-DIP (0.300", 7.62mm) | ThroughHole; "16-DIP | DIP | DIP | |
| Number of Resistors | 8 | 8 | 8 | |||
| Standards and Certifications | RoHS | RoHS | RoHS |