Bourns, Inc. Resistor Networks, Arrays 4116R-1-471LF

Description
"470 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"470 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-1-471LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-471LF-ND
Resistor Networks, Arrays 4116R-1-471LF-ND
"470 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"470 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Singapore, Singapore
470 OHM Resistor
50-4116R-1-471LF
470 OHM Resistor 50-4116R-1-471LF
RES ARRAY 8 RES 470 OHM 16DIP Product overview: 4116R-1-471LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-471LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 470 OHM 16DIP Product overview: 4116R-1-471LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-471LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Arrays - 5223220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223220
Resistor Arrays 5223220
8-isolated film resistor,470R,0.25W, 2%

8-isolated film resistor,470R,0.25W,2%

Supplier's Site
Resistor Arrays - 5223220P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223220P
Resistor Arrays 5223220P
8-isolated film resistor,470R,0.25W, 2%

8-isolated film resistor,470R,0.25W,2%

Supplier's Site
Thick Film Resistor Network; Resistance Bourns - 32K8495 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Network; Resistance Bourns
32K8495
Thick Film Resistor Network; Resistance Bourns 32K8495
THICK FILM RESISTOR NETWORK; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW; Qualification:-RoHS Compliant: Yes

THICK FILM RESISTOR NETWORK; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW; Qualification:-RoHS Compliant: Yes

Supplier's Site
Resistor; 470 Ohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; 100 ppm/ degC - 70155386 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 470 Ohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; 100 ppm/ degC
70155386
Resistor; 470 Ohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; 100 ppm/ degC 70155386
Resistor; 470 Ohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; 100 ppm/ degC

Resistor; 470 Ohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; 100 ppm/ degC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 4116R-1-471LF-ND 50-4116R-1-471LF 5223220 5223220P 32K8495 70155386
Product Name Resistor Networks, Arrays 470 OHM Resistor Resistor Arrays Resistor Arrays Thick Film Resistor Network; Resistance Bourns Resistor; 470 Ohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; 100 ppm/ degC
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; "16-DIP 16-DIP (0.300", 7.62mm) ThroughHole; Dip DIP DIP DIP
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details