8-isolated film resistor,47R 0.25W,1ohm
8-isolated film resistor,47R 0.25W,1ohm
RES ARRAY 8 RES 47 OHM 16DIP Product overview: 4116R-1-470LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-470LF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 906773-4116R-1-470LF
Series: 4100R
Operating Temperature Range: -55°C ~ 125°C
Features: 47 Ohm ±1Ohm 250mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-DIP (0.300", 7.62mm)
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 4116R
Categories: Resistors
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0060
Other Part Number: 4116R1470LF, 2266-4116R-1-470LF
"47 Ohm ±1Ohm 250mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"
RESISTOR; 47 OHMS; 2.25 W @ 70 DEGC; 2%; 100 V (MAX.); 16; 100 PPM/ DEGC
RESISTOR NETWORK, ISOLATED, 8 RESISTOR, 47 OHM, 1 OHM, DIP; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 5223214 | 5223214P | 50-4116R-1-470LF | 906773-4116R-1-470LF | 4116R-1-470LF-ND | 70154588 | 32K8494 |
| Product Name | Resistor Arrays | Resistor Arrays | 47 OHM Resistor | Resistor Networks, Arrays - 4116R-1-470LF | Resistor Networks, Arrays | RESISTOR; 47 OHMS; 2.25 W @ 70 DEGC; 2%; 100 V (MAX.); 16; 100 PPM/ DEGC | Resistor Network, Isolated, 8 Resistor, 47 Ohm, 1 Ohm, Dip; Resistance Bourns |
| Configuration | Chip Array; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | ||
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip); Thick Film | Thick Film | ||||
| Mounting / Packaging | ThroughHole; Dip | DIP | 16-DIP (0.300", 7.62mm) | ThroughHole | ThroughHole; "16-DIP | DIP | |
| Number of Resistors | 8 | 8 | 8 | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |