Bourns, Inc. Resistance Bourns 4116R-1-392LF.

Description
Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:DIP; No. of Pins:16Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:250mW; Product Range:4100R Series RoHS Compliant: Yes
Description
Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:DIP; No. of Pins:16Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:250mW; Product Range:4100R Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 28AC9322 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
28AC9322
Resistance Bourns 28AC9322
Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:DIP; No. of Pins:16Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:250mW; Product Range:4100R Series RoHS Compliant: Yes

Resistance:3.9kohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:DIP; No. of Pins:16Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:250mW; Product Range:4100R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC9322
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 3900 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details