RES ARRAY 8 RES 39 OHM 16DIP Product overview: 4116R-1-390LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-390LF can be used for catalog matching and distributor lookup.
"39 Ohm ±1Ohm 250mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"
Manufacturer: Bourns Inc.
Win Source Part Number: 906772-4116R-1-390LF
Series: 4100R
Operating Temperature Range: -55°C ~ 125°C
Features: 39 Ohm ±1Ohm 250mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-DIP (0.300", 7.62mm)
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 4116R
Categories: Resistors
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0060
RESISTOR, ISOLATED RESISTOR NETWORK 8, 39 OHM, 1 OHM, DIP; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:16Resistor
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-4116R-1-390LF | 4116R-1-390LF-ND | 906772-4116R-1-390LF | 32K8488 |
| Product Name | 39 OHM Resistor | Resistor Networks, Arrays | Resistor Networks, Arrays - 4116R-1-390LF | Resistor, Isolated Resistor Network 8, 39 Ohm, 1 Ohm, Dip; Resistance Bourns |
| Technology / Construction | Thick Film | |||
| Mounting / Packaging | 16-DIP (0.300", 7.62mm) | ThroughHole; "16-DIP | ThroughHole | DIP |
| Resistance Range | 39 ohms | 39 ohms | 39 ohms | |
| Power Rating | 2.25 watts | |||
| Operating DC Voltage | 100 volts | 100 volts |