"38 Ohm ±1Ohm 250mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4116R-1-380-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | ThroughHole; "16-DIP |
| Resistance Range | 38 ohms |