Bourns, Inc. Resistor Networks, Arrays 4116R-1-333LF

Description
"33k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"33k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-1-333LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-333LF-ND
Resistor Networks, Arrays 4116R-1-333LF-ND
"33k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"33k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
RES ARRAY 8 RES 33K OHM 16DIP Product overview: 4116R-1-333LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-333LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 33K OHM 16DIP Product overview: 4116R-1-333LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-333LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4116R-1-333LF
763578-4116R-1-333LF
Resistor Networks, Arrays - 4116R-1-333LF 763578-4116R-1-333LF
Manufacturer: Bourns Inc. Win Source Part Number: 763578-4116R-1-333LF Series: 4100R Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 33k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250mW Family Name: 4100R Categories: Resistors Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm) Manufacturer Package: 16-DIP Height - Seated (Maximum): 0.185" (4.69mm) Alternative Parts (Cross-Reference): MDP160333K0GE04; 4116R-1-333; 4116R-1-333F; ; Introduction Date: September 16, 2005 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763578-4116R-1-333LF
Series: 4100R
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 33k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Family Name: 4100R
Categories: Resistors
Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm)
Manufacturer Package: 16-DIP
Height - Seated (Maximum): 0.185" (4.69mm)
Alternative Parts (Cross-Reference): MDP160333K0GE04; 4116R-1-333; 4116R-1-333F; ;
Introduction Date: September 16, 2005
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thick Film Resistor Network; Resistance Bourns - 32K8484 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Network; Resistance Bourns
32K8484
Thick Film Resistor Network; Resistance Bourns 32K8484
THICK FILM RESISTOR NETWORK; RESISTANCE:33KOHM; VOLTAGE RATING:100V; NO. OF ELEMENTS:8ELEMENTS; NETWORK CIRCUIT TYPE:ISOLATED; RESISTOR CASE STYLE:DIP; POWER RATING PER ELEMENT:250MW; RESISTANCE TOLERANCE: 2%; NO. OF PINS:16PINS ROHS COMPLIANT: YES

THICK FILM RESISTOR NETWORK; RESISTANCE:33KOHM; VOLTAGE RATING:100V; NO. OF ELEMENTS:8ELEMENTS; NETWORK CIRCUIT TYPE:ISOLATED; RESISTOR CASE STYLE:DIP; POWER RATING PER ELEMENT:250MW; RESISTANCE TOLERANCE: 2%; NO. OF PINS:16PINS ROHS COMPLIANT: YES

Supplier's Site
Res N/w, Isolated, 33K, 2%, 100V, Dip; Resistance Bourns - 55Y0134 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 33K, 2%, 100V, Dip; Resistance Bourns
55Y0134
Res N/w, Isolated, 33K, 2%, 100V, Dip; Resistance Bourns 55Y0134
RES N/W, ISOLATED, 33K, 2%, 100V, DIP; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW RoHS Compliant: Yes

RES N/W, ISOLATED, 33K, 2%, 100V, DIP; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW RoHS Compliant: Yes

Supplier's Site
RESISTOR,THK FILMMOLDED DIP,33K OHMS,+/-2%,100V,2.25W @ 70DEGC - 70154912 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THK FILMMOLDED DIP,33K OHMS,+/-2%,100V,2.25W @ 70DEGC
70154912
RESISTOR,THK FILMMOLDED DIP,33K OHMS,+/-2%,100V,2.25W @ 70DEGC 70154912
RESISTOR,THK FILMMOLDED DIP,33K OHMS,+/-2%,100V,2.25 W @ 70DEGC

RESISTOR,THK FILMMOLDED DIP,33K OHMS,+/-2%,100V,2.25W @ 70DEGC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 4116R-1-333LF-ND 50-4116R-1-333LF 763578-4116R-1-333LF 32K8484 55Y0134 70154912
Product Name Resistor Networks, Arrays Resistor Resistor Networks, Arrays - 4116R-1-333LF Thick Film Resistor Network; Resistance Bourns Res N/w, Isolated, 33K, 2%, 100V, Dip; Resistance Bourns RESISTOR,THK FILMMOLDED DIP,33K OHMS,+/-2%,100V,2.25W @ 70DEGC
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; "16-DIP 16-DIP (0.300", 7.62mm) ThroughHole DIP DIP
Resistance Range 33000 ohms 33000 ohms 33000 ohms 33000 ohms 33000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers