RES ARRAY 8 RES 3.3K OHM 16DIP Product overview: 4116R-1-332LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-332LF can be used for catalog matching and distributor lookup.
"3.3k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
8-isolated film resistor,3K3,0.25W,2
8-isolated film resistor,3K3,0.25W,2
Resistor; 3.3 Kilohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; -55 degC; DIP
RESISTOR NETWORK, ISOLATED, 8 RESISTOR, 3.3 KOHM, 2%, DIP; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-4116R-1-332LF | 4116R-1-332LF-ND | 5223191 | 5223191P | 70155385 | 32K8483 |
| Product Name | Resistor | Resistor Networks, Arrays | Resistor Arrays | Resistor Arrays | Resistor; 3.3 Kilohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; -55 degC; DIP | Resistor Network, Isolated, 8 Resistor, 3.3 Kohm, 2%, Dip; Resistance Bourns |
| Technology / Construction | Thick Film | Thick Film (Chip); Thick Film | Thick Film (Chip); Thick Film | |||
| Mounting / Packaging | 16-DIP (0.300", 7.62mm) | ThroughHole; "16-DIP | ThroughHole; Dip | DIP | DIP | DIP |
| Resistance Range | 3300 ohms | 3300 ohms | 3300 ohms | 3300 ohms | ||
| Power Rating | 2.25 watts | 2.25 watts | ||||
| Operating DC Voltage | 100 volts | 100 volts |