Bourns, Inc. Resistor Networks, Arrays 4116R-1-253

Description
"25k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"25k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-1-253-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-253-ND
Resistor Networks, Arrays 4116R-1-253-ND
"25k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"25k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistors Network Thick Film Mold Dip Bourns - 04B6290 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Mold Dip Bourns
04B6290
Resistors Network Thick Film Mold Dip Bourns 04B6290
RESISTORS NETWORK - THICK FILM MOLD DIP

RESISTORS NETWORK - THICK FILM MOLD DIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4116R-1-253-ND 04B6290
Product Name Resistor Networks, Arrays Resistors Network Thick Film Mold Dip Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Resistance Range 25000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details