Bourns, Inc. Resistor Arrays 4116R-1-222LF

Description
8-isolated film resistor,2K2,0.25W,2 %
Request a Quote Datasheet
Description
8-isolated film resistor,2K2,0.25W,2 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5223157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223157
Resistor Arrays 5223157
8-isolated film resistor,2K2,0.25W,2 %

8-isolated film resistor,2K2,0.25W,2%

Supplier's Site
Resistor Arrays - 5223157P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223157P
Resistor Arrays 5223157P
8-isolated film resistor,2K2,0.25W,2 %

8-isolated film resistor,2K2,0.25W,2%

Supplier's Site
Resistor Networks, Arrays - 4116R-1-222LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-222LF-ND
Resistor Networks, Arrays 4116R-1-222LF-ND
"2.2k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"2.2k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
RES ARRAY 8 RES 2.2K OHM 16DIP Product overview: 4116R-1-222LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-222LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 2.2K OHM 16DIP Product overview: 4116R-1-222LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-222LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors >> Resistor Networks & Arrays - 4116R-1-222LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
4116R-1-222LF
Resistors >> Resistor Networks & Arrays 4116R-1-222LF
8 ±2% 2.2kΩ 250mW ±100ppm/°C DIP-16-2.54mm Resistor Networks & Arrays ROHS

8 ±2% 2.2kΩ 250mW ±100ppm/°C DIP-16-2.54mm Resistor Networks & Arrays ROHS

Supplier's Site Datasheet
Resistor Network, 2K2; Resistance Bourns - 32K8461 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2K2; Resistance Bourns
32K8461
Resistor Network, 2K2; Resistance Bourns 32K8461
RESISTOR NETWORK, 2K2; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW; Power Rating:2.25W RoHS Compliant: Yes

RESISTOR NETWORK, 2K2; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW; Power Rating:2.25W RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2K2; Resistance Bourns - 39K2492 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2K2; Resistance Bourns
39K2492
Resistor Network, 2K2; Resistance Bourns 39K2492
RESISTOR NETWORK, 2K2; Resistance:2.2kohm; Product Range:4100R Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per Element:250mW; RoHS Compliant: Yes

RESISTOR NETWORK, 2K2; Resistance:2.2kohm; Product Range:4100R Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per Element:250mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number 5223157 5223157P 4116R-1-222LF-ND 50-4116R-1-222LF 4116R-1-222LF 32K8461 39K2492
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistor Resistors >> Resistor Networks & Arrays Resistor Network, 2K2; Resistance Bourns Resistor Network, 2K2; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film Thick Film
Mounting / Packaging ThroughHole; Dip DIP ThroughHole; "16-DIP 16-DIP (0.300", 7.62mm) DIP DIP
Number of Resistors 8 8 8 8
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details