Bourns, Inc. Res N/w, Isolated, 220R, 2%, 100V, Dip; Resistance Bourns 4116R-1-221LF.

Description
RES N/W, ISOLATED, 220R, 2%, 100V, DIP; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 220R, 2%, 100V, DIP; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 220R, 2%, 100V, Dip; Resistance Bourns - 26AC7382 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 220R, 2%, 100V, Dip; Resistance Bourns
26AC7382
Res N/w, Isolated, 220R, 2%, 100V, Dip; Resistance Bourns 26AC7382
RES N/W, ISOLATED, 220R, 2%, 100V, DIP; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW RoHS Compliant: Yes

RES N/W, ISOLATED, 220R, 2%, 100V, DIP; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AC7382
Product Name Res N/w, Isolated, 220R, 2%, 100V, Dip; Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 220 ohms
Tolerance 2 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers