Bourns, Inc. Resistor Arrays 4116R-1-221LF

Description
8-isolated film resistor,220R,0.25W, 2%
Request a Quote Datasheet
Description
8-isolated film resistor,220R,0.25W, 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5223135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223135
Resistor Arrays 5223135
8-isolated film resistor,220R,0.25W, 2%

8-isolated film resistor,220R,0.25W,2%

Supplier's Site
Resistor Arrays - 5223135P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223135P
Resistor Arrays 5223135P
8-isolated film resistor,220R,0.25W, 2%

8-isolated film resistor,220R,0.25W,2%

Supplier's Site
Singapore, Singapore
220 OHM Resistor
50-4116R-1-221LF
220 OHM Resistor 50-4116R-1-221LF
RES ARRAY 8 RES 220 OHM 16DIP Product overview: 4116R-1-221LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-221LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 220 OHM 16DIP Product overview: 4116R-1-221LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-221LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4116R-1-221LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-221LF-ND
Resistor Networks, Arrays 4116R-1-221LF-ND
"220 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"220 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4116R-1-221LF
713105-4116R-1-221LF
Resistor Networks, Arrays - 4116R-1-221LF 713105-4116R-1-221LF
Manufacturer: Bourns Inc. Win Source Part Number: 713105-4116R-1-221LF Packaging: Tube Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 220 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250mW Categories: Resistors Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-DIP Height - Seated (Maximum): 0.185" (4.69mm) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: 4116R Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 713105-4116R-1-221LF
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Categories: Resistors
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-DIP
Height - Seated (Maximum): 0.185" (4.69mm)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: 4116R
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
Resistor, Ntwrk;220 Ohms;Isolated;Novolac Epoxy;Mld DIP;2.25W;+/-2%;100V;16Pin - 70155358 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor, Ntwrk;220 Ohms;Isolated;Novolac Epoxy;Mld DIP;2.25W;+/-2%;100V;16Pin
70155358
Resistor, Ntwrk;220 Ohms;Isolated;Novolac Epoxy;Mld DIP;2.25W;+/-2%;100V;16Pin 70155358
100 V (Max.) , +⁄- 2% Tolerance, Thick Film Molded DIPs The 4100 series is a molded dual in-line network. Gold epoxy provides excellent marking contrast for permanent laser marking on all three resistor networks series. All are compatible with automatic insertion equipment. All are also available in additional values, dual terminators, additional pin count and additional profiles. Call for a quote. Manufacturer's literature available upon request. Marking on contrasting background for permanent identification. Lead free versions available. RoHS compliant.

100 V (Max.) , +⁄- 2% Tolerance, Thick Film Molded DIPs
The 4100 series is a molded dual in-line network. Gold epoxy provides excellent marking contrast for permanent laser marking on all three resistor networks series. All are compatible with automatic insertion equipment. All are also available in additional values, dual terminators, additional pin count and additional profiles. Call for a quote. Manufacturer's literature available upon request.
Marking on contrasting background for permanent identification. Lead free versions available. RoHS compliant.

Supplier's Site
Resistor Networks, Arrays - 4116R-1-221LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4116R-1-221LF
Resistor Networks, Arrays 4116R-1-221LF
RES ARRAY 8 RES 220 OHM 16DIP

RES ARRAY 8 RES 220 OHM 16DIP

Supplier's Site Datasheet
Thick Film Resistor Network; Resistance Bourns - 32K8460 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Network; Resistance Bourns
32K8460
Thick Film Resistor Network; Resistance Bourns 32K8460
THICK FILM RESISTOR NETWORK; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW; Qualification:-RoHS Compliant: Yes

THICK FILM RESISTOR NETWORK; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW; Qualification:-RoHS Compliant: Yes

Supplier's Site
Resistor Network, 220R; Resistance Bourns - 39K2491 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 220R; Resistance Bourns
39K2491
Resistor Network, 220R; Resistance Bourns 39K2491
RESISTOR NETWORK, 220R; Resistance:220ohm; Product Range:4100R Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per Element:250mW; RoHS Compliant: Yes

RESISTOR NETWORK, 220R; Resistance:220ohm; Product Range:4100R Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per Element:250mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number 5223135 5223135P 50-4116R-1-221LF 4116R-1-221LF-ND 713105-4116R-1-221LF 70155358 4116R-1-221LF 32K8460 39K2491
Product Name Resistor Arrays Resistor Arrays 220 OHM Resistor Resistor Networks, Arrays Resistor Networks, Arrays - 4116R-1-221LF Resistor, Ntwrk;220 Ohms;Isolated;Novolac Epoxy;Mld DIP;2.25W;+/-2%;100V;16Pin Resistor Networks, Arrays Thick Film Resistor Network; Resistance Bourns Resistor Network, 220R; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film Thick Film Thick Film (Chip)
Mounting / Packaging ThroughHole; Dip DIP 16-DIP (0.300", 7.62mm) ThroughHole; "16-DIP ThroughHole DIP DIP DIP
Number of Resistors 8 8 8 8 8
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers