Bourns, Inc. Resistor Networks, Arrays 4116R-1-221

Description
"220 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"220 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-1-221-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-221-ND
Resistor Networks, Arrays 4116R-1-221-ND
"220 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"220 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Singapore, Singapore
220 OHM Resistor
50-4116R-1-221
220 OHM Resistor 50-4116R-1-221
RES ARRAY 8 RES 220 OHM 16DIP Product overview: 4116R-1-221 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-221 can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 220 OHM 16DIP Product overview: 4116R-1-221 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-221 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4116R-1-221
855983-4116R-1-221
Resistor Networks, Arrays - 4116R-1-221 855983-4116R-1-221
Manufacturer: Bourns Inc. Win Source Part Number: 855983-4116R-1-221 Series: 4100R Features: Ohm Power Per Element Resistor Network/Array Package: Tube Family Name: 4116R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0060 Other Part Number: 4116R1221, 4116R-001-221

Manufacturer: Bourns Inc.
Win Source Part Number: 855983-4116R-1-221
Series: 4100R
Features: Ohm Power Per Element Resistor Network/Array
Package: Tube
Family Name: 4116R
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0060
Other Part Number: 4116R1221, 4116R-001-221

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 4116R-1-221-ND 50-4116R-1-221 855983-4116R-1-221
Product Name Resistor Networks, Arrays 220 OHM Resistor Resistor Networks, Arrays - 4116R-1-221
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP 16-DIP (0.300", 7.62mm)
Resistance Range 220 ohms 220 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers