Bourns, Inc. Resistor Networks, Arrays - 4116R-1-220 4116R-1-220

Description
Manufacturer: Bourns Inc. Win Source Part Number: 906770-4116R-1-220 Series: 4100R Operating Temperature Range: -55°C ~ 125°C Features: 22 Ohm ±1Ohm 250mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-DIP (0.300", 7.62mm) Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 4116R Categories: Resistors Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0060
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 906770-4116R-1-220 Series: 4100R Operating Temperature Range: -55°C ~ 125°C Features: 22 Ohm ±1Ohm 250mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-DIP (0.300", 7.62mm) Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 4116R Categories: Resistors Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4116R-1-220
906770-4116R-1-220
Resistor Networks, Arrays - 4116R-1-220 906770-4116R-1-220
Manufacturer: Bourns Inc. Win Source Part Number: 906770-4116R-1-220 Series: 4100R Operating Temperature Range: -55°C ~ 125°C Features: 22 Ohm ±1Ohm 250mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-DIP (0.300", 7.62mm) Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 4116R Categories: Resistors Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0060

Manufacturer: Bourns Inc.
Win Source Part Number: 906770-4116R-1-220
Series: 4100R
Operating Temperature Range: -55°C ~ 125°C
Features: 22 Ohm ±1Ohm 250mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-DIP (0.300", 7.62mm)
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 4116R
Categories: Resistors
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0060

Buy Now Datasheet
Singapore, Singapore
22 OHM Resistor
50-4116R-1-220
22 OHM Resistor 50-4116R-1-220
RES ARRAY 8 RES 22 OHM 16DIP Product overview: 4116R-1-220 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-220 can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 22 OHM 16DIP Product overview: 4116R-1-220 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4116R-1-220-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-220-ND
Resistor Networks, Arrays 4116R-1-220-ND
"22 Ohm ±1Ohm 250mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"

"22 Ohm ±1Ohm 250mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor, Isolated Resistor Network 8, 22 Ohm, 1 Ohm, Dip; Resistance Bourns - 96F9304 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network 8, 22 Ohm, 1 Ohm, Dip; Resistance Bourns
96F9304
Resistor, Isolated Resistor Network 8, 22 Ohm, 1 Ohm, Dip; Resistance Bourns 96F9304
RESISTOR, ISOLATED RESISTOR NETWORK 8, 22 OHM, 1 OHM, DIP; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Qualification:- RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK 8, 22 OHM, 1 OHM, DIP; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 906770-4116R-1-220 50-4116R-1-220 4116R-1-220-ND 96F9304
Product Name Resistor Networks, Arrays - 4116R-1-220 22 OHM Resistor Resistor Networks, Arrays Resistor, Isolated Resistor Network 8, 22 Ohm, 1 Ohm, Dip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging ThroughHole 16-DIP (0.300", 7.62mm) ThroughHole; "16-DIP DIP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Electrically isolated. Electrically isolated.
Technology / Construction Thick Film
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details