Bourns, Inc. Resistor Networks, Arrays 4116R-1-203LF

Description
"20k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"20k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-1-203LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-203LF-ND
Resistor Networks, Arrays 4116R-1-203LF-ND
"20k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"20k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
RES ARRAY 8 RES 20K OHM 16DIP Product overview: 4116R-1-203LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-203LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 20K OHM 16DIP Product overview: 4116R-1-203LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-203LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1168306-4116R-1-203LF
Resistors - Resistor Networks, Arrays 1168306-4116R-1-203LF
Win Source Part Number: 1168306-4116R-1-203L F Category: Resistors>Resistor Networks, Arrays Series: 4100R Package: Tube Height - Seated (Max): 0.185" (4.69mm) Standard Package: 25 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 20k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250mW Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm) Alternative Parts (Cross-Reference): 4116R-1-203LF.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C REACH Status: REACH Affected HTSUS: 8533.21.0060 Mfr: Bourns Inc. Other Names: 4116R1203LF Base Product Number: 4116R

Win Source Part Number: 1168306-4116R-1-203LF
Category: Resistors>Resistor Networks, Arrays
Series: 4100R
Package: Tube
Height - Seated (Max): 0.185" (4.69mm)
Standard Package: 25
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 20k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm)
Alternative Parts (Cross-Reference): 4116R-1-203LF.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Resistor-Ratio-Drift: 50ppm/°C
REACH Status: REACH Affected
HTSUS: 8533.21.0060
Mfr: Bourns Inc.
Other Names: 4116R1203LF
Base Product Number: 4116R

Buy Now Datasheet
Resistor, Isolated Resistor Network, 8, 20Kohm, 2%, Dip; Resistance Bourns - 32K8458 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 20Kohm, 2%, Dip; Resistance Bourns
32K8458
Resistor, Isolated Resistor Network, 8, 20Kohm, 2%, Dip; Resistance Bourns 32K8458
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 20KOHM, 2%, DIP; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:14Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:2.25W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 20KOHM, 2%, DIP; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:14Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:2.25W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4116R-1-203LF-ND 50-4116R-1-203LF 1168306-4116R-1-203LF 32K8458
Product Name Resistor Networks, Arrays Resistor Resistors - Resistor Networks, Arrays Resistor, Isolated Resistor Network, 8, 20Kohm, 2%, Dip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP 16-DIP (0.300", 7.62mm) ThroughHole DIP
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details