Resistance:180ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 30AC4622 |
| Product Name | Resistance Bourns |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | DIP |
| Resistance Range | 180 ohms |
| Tolerance | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C |