Manufacturer: Bourns Inc.
Win Source Part Number: 906767-4116R-1-152LF
Series: 4100R
Operating Temperature Range: -55°C ~ 125°C
Features: 1.5k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300", 7.62mm)
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 4116R
Categories: Resistors
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0060
Other Part Number: 4116R1152LF, 2266-4116R-1-152LF
RES ARRAY 8 RES 1.5K OHM 16DIP Product overview: 4116R-1-152LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-152LF can be used for catalog matching and distributor lookup.
"1.5k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
BOURNS - 4116R-1-152LF - Fixed Network Resistor, 1.5 kohm, 4100R Series, 8 Elements, Isolated, DIP, 16 Pins
RESISTOR NETWORK, ISOLATED, 8 RESISTOR, 1.5 KOHM, 2%, DIP; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
RESISTOR; 1.5 KILOHMS; 2.25 W @ 70 DEGC; 2%; 100 V (MAX.); 16; 100 PPM/ DEGC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 906767-4116R-1-152LF | 50-4116R-1-152LF | 4116R-1-152LF-ND | 103-4116R-1-152LF | 32K8448 | 70154593 |
| Product Name | Resistor Networks, Arrays - 4116R-1-152LF | Resistor | Resistor Networks, Arrays | BOURNS - 4116R-1-152LF - Fixed Network Resistor, 1.5 kohm, 4100R Series, 8 Elements, Isolated, DIP, 16 Pins | Resistor Network, Isolated, 8 Resistor, 1.5 Kohm, 2%, Dip; Resistance Bourns | RESISTOR; 1.5 KILOHMS; 2.25 W @ 70 DEGC; 2%; 100 V (MAX.); 16; 100 PPM/ DEGC |
| Configuration | Chip Array | Chip Array | Single Resistor; Chip Array; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | ||
| Mounting / Packaging | ThroughHole | 16-DIP (0.300", 7.62mm) | ThroughHole; "16-DIP | ThroughHole; Through Hole | DIP | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Features | Electrically isolated. | Electrically isolated. | ||||
| Technology / Construction | Thick Film |