Bourns, Inc. Resistance Bourns 4116R-1-151LF.

Description
Resistance:150ohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:DIP; No. of Pins:16Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:250mW; Product Range:4100R Series RoHS Compliant: Yes
Description
Resistance:150ohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:DIP; No. of Pins:16Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:250mW; Product Range:4100R Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 28AC9313 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
28AC9313
Resistance Bourns 28AC9313
Resistance:150ohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:DIP; No. of Pins:16Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:250mW; Product Range:4100R Series RoHS Compliant: Yes

Resistance:150ohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:DIP; No. of Pins:16Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:250mW; Product Range:4100R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC9313
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 150 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details