RES ARRAY 8 RES 150 OHM 16DIP Product overview: 4116R-1-151 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-151 can be used for catalog matching and distributor lookup.
"150 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Manufacturer: Bourns Inc.
Win Source Part Number: 906764-4116R-1-151
Series: 4100R
Operating Temperature Range: -55°C ~ 125°C
Features: 150 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300", 7.62mm)
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 4116R
Categories: Resistors
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0060
Other Part Number: 4116R-001-151, 4116R1151
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-4116R-1-151 | 4116R-1-151-ND | 906764-4116R-1-151 |
| Product Name | 150 OHM Resistor | Resistor Networks, Arrays | Resistor Networks, Arrays - 4116R-1-151 |
| Technology / Construction | Thick Film | ||
| Mounting / Packaging | 16-DIP (0.300", 7.62mm) | ThroughHole; "16-DIP | ThroughHole |
| Resistance Range | 150 ohms | 150 ohms | |
| Power Rating | 2.25 watts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |