RES ARRAY 8 RES 100K OHM 16DIP Product overview: 4116R-1-104LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-104LF can be used for catalog matching and distributor lookup.
"100k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Manufacturer: Bourns Inc.
Win Source Part Number: 906766-4116R-1-104LF
Series: 4100R
Operating Temperature Range: -55°C ~ 125°C
Features: 100k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300", 7.62mm)
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 4116R
Categories: Resistors
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0060
8-isolated film resistor,100K,0.25W,
8-isolated film resistor,100K,0.25W,
THICK FILM RESISTOR NETWORK; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
Resistor; 100 Kilohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; -55 degC; DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-4116R-1-104LF | 4116R-1-104LF-ND | 906766-4116R-1-104LF | 5223129 | 5223129P | 32K8435 | 70155378 |
| Product Name | Resistor | Resistor Networks, Arrays | Resistor Networks, Arrays - 4116R-1-104LF | Resistor Arrays | Resistor Arrays | Thick Film Resistor Network; Resistance Bourns | Resistor; 100 Kilohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; -55 degC; DIP |
| Technology / Construction | Thick Film | Thick Film (Chip); Thick Film | Thick Film (Chip); Thick Film | Thick Film (Chip) | |||
| Mounting / Packaging | 16-DIP (0.300", 7.62mm) | ThroughHole; "16-DIP | ThroughHole | ThroughHole; Dip | DIP | DIP | DIP |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |||
| Power Rating | 2.25 watts | 2.25 watts | 0.2500 watts | ||||
| Operating DC Voltage | 100 volts | 100 volts |