Bourns, Inc. Resistor Networks, Arrays 4116R-1-103

Description
"10k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"10k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-1-103-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-103-ND
Resistor Networks, Arrays 4116R-1-103-ND
"10k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"10k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Singapore, Singapore
RES ARRAY 8 RES 10K OHM 16DIP Product overview: 4116R-1-103 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-103 can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 10K OHM 16DIP Product overview: 4116R-1-103 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4116R-1-103
1128626-4116R-1-103
Resistor Networks, Arrays - 4116R-1-103 1128626-4116R-1-103
Manufacturer: Bourns Inc. Win Source Part Number: 1128626-4116R-1-103 Packaging: Tube Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250mW Categories: Resistors Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: 16-DIP Height - Seated (Maximum): 0.185" (4.69mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Communications & Networking Family Part Number: 4116R Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 1128626-4116R-1-103
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Categories: Resistors
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: 16-DIP
Height - Seated (Maximum): 0.185" (4.69mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking
Family Part Number: 4116R
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Dip; Resistance Bourns - 02F2094 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Dip; Resistance Bourns
02F2094
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Dip; Resistance Bourns 02F2094
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, DIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:2.25W RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, DIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:2.25W RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4116R-1-103-ND 50-4116R-1-103 1128626-4116R-1-103 02F2094
Product Name Resistor Networks, Arrays Resistor Resistor Networks, Arrays - 4116R-1-103 Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Dip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Computers
Mounting / Packaging ThroughHole; "16-DIP 16-DIP (0.300", 7.62mm) ThroughHole DIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details