"1k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
RES ARRAY 8 RES 1K OHM 16DIP Product overview: 4116R-1-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-102 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 736465-4116R-1-102
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Categories: Resistors
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-DIP
Height - Seated (Maximum): 0.185" (4.69mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 4116R
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm)
Resistor-Ratio-Drift
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 1KOHM, 2%, DIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4116R-1-102-ND | 50-4116R-1-102 | 736465-4116R-1-102 | 04B6267 |
| Product Name | Resistor Networks, Arrays | Resistor | Newest Parts - 4116R-1-102 | Resistor, Isolated Resistor Network, 8, 1Kohm, 2%, Dip; Resistance Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | ||
| Category / Application | General Use | |||
| Mounting / Packaging | ThroughHole; "16-DIP | 16-DIP (0.300", 7.62mm) | ThroughHole | DIP |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |