RES ARRAY 8 RES 100 OHM 16DIP Product overview: 4116R-1-101 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-101 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 763569-4116R-1-101
Series: 4100R
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Family Name: 4100R
Categories: Resistors
Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm)
Manufacturer Package: 16-DIP
Height - Seated (Maximum): 0.185" (4.69mm)
Alternative Parts (Cross-Reference): 898-3-R100; MDP16-03-101G; MDP1603100RGE04; ;
Introduction Date: September 16, 2005
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
"100 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 100 OHM, 0.02, DIP; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
RES ARRAY 8 RES 100 OHM 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 50-4116R-1-101 | 763569-4116R-1-101 | 118-4116R-1-101-ND | 02F2069 | 4116R-1-101 |
| Product Name | 100 OHM Resistor | Resistor Networks, Arrays - 4116R-1-101 | Resistor Networks, Arrays | Resistor, Isolated Resistor Network, 8, 100 Ohm, 0.02, Dip; Resistance Bourns | Resistor Networks, Arrays |
| Technology / Construction | Thick Film | ||||
| Mounting / Packaging | 16-DIP (0.300", 7.62mm) | ThroughHole | ThroughHole; "16-DIP | DIP | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms |
| Power Rating | 2.25 watts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |