Bourns, Inc. Resistor Networks, Arrays 4116R-1-100LF

Description
"10 Ohm ±1Ohm 250mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"10 Ohm ±1Ohm 250mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-1-100LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-100LF-ND
Resistor Networks, Arrays 4116R-1-100LF-ND
"10 Ohm ±1Ohm 250mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"

"10 Ohm ±1Ohm 250mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Arrays - 7422264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
7422264
Resistor Arrays 7422264
Resistor Networks DIP 16 pin 10R 2%

Resistor Networks DIP 16 pin 10R 2%

Supplier's Site
Resistor Arrays - 1617157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1617157
Resistor Arrays 1617157
Resistor Networks DIP 16 pin 10R 2%

Resistor Networks DIP 16 pin 10R 2%

Supplier's Site
Resistor, Isolated Resistor Network 8, 10 Ohm, 1 Ohm, Dip; Resistance Bourns - 32K8429 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network 8, 10 Ohm, 1 Ohm, Dip; Resistance Bourns
32K8429
Resistor, Isolated Resistor Network 8, 10 Ohm, 1 Ohm, Dip; Resistance Bourns 32K8429
RESISTOR, ISOLATED RESISTOR NETWORK 8, 10 OHM, 1 OHM, DIP; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Qualification:- RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK 8, 10 OHM, 1 OHM, DIP; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8Res, 10 Ohm, 2%, Dip; Resistance Bourns - 39K2483 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8Res, 10 Ohm, 2%, Dip; Resistance Bourns
39K2483
Resistor N/w, 8Res, 10 Ohm, 2%, Dip; Resistance Bourns 39K2483
RESISTOR N/W, 8RES, 10 OHM, 2%, DIP; Resistance:10ohm; Product Range:4100R Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 8RES, 10 OHM, 2%, DIP; Resistance:10ohm; Product Range:4100R Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:16Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4116R-1-100LF-ND 7422264 32K8429 39K2483
Product Name Resistor Networks, Arrays Resistor Arrays Resistor, Isolated Resistor Network 8, 10 Ohm, 1 Ohm, Dip; Resistance Bourns Resistor N/w, 8Res, 10 Ohm, 2%, Dip; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP ThroughHole; Dip DIP DIP
Resistance Range 10 ohms 10 ohms 10 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details