Bourns, Inc. Resistor 4116R-002-472LF

Description
THICK FILM RESISTOR NETWORK; POWER RATING:2.25W; RESISTANCE:4.7KOHM; RESISTANCE TOLERANCE:± 2%; NO. OF ELEMENTS:16; SERIES:4100R; OPERATING TEMPERATU. FREE 2 YEAR RADWELL WARRANTY
Description
THICK FILM RESISTOR NETWORK; POWER RATING:2.25W; RESISTANCE:4.7KOHM; RESISTANCE TOLERANCE:± 2%; NO. OF ELEMENTS:16; SERIES:4100R; OPERATING TEMPERATU. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 15951272 - Radwell International
Willingboro, NJ, United States
Resistor
15951272
Resistor 15951272
THICK FILM RESISTOR NETWORK; POWER RATING:2.25W; RESISTANCE:4.7KOHM; RESISTANCE TOLERANCE:± 2%; NO. OF ELEMENTS:16; SERIES:4100R; OPERATING TEMPERATU. FREE 2 YEAR RADWELL WARRANTY

THICK FILM RESISTOR NETWORK; POWER RATING:2.25W; RESISTANCE:4.7KOHM; RESISTANCE TOLERANCE:± 2%; NO. OF ELEMENTS:16; SERIES:4100R; OPERATING TEMPERATU. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 15951272
Product Name Resistor
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers