Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038567-4116R-002-10
Termination: DIP
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Resistance: 10 kΩ
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 2.25 W
Categories: OEM Parts(0-9)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1038567-4116R-002-103 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 4116R-002-103 |