Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011260-4116R-001-33
Termination: DIP
Voltage Rating: 100 V
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Number of Elements: 8
Composition: Thick Film
Resistance: 330 Ω
Power Rating: 2.25 W
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 2.25 W
Width: 6.74 mm
Categories: OEM Parts(0-9)
Case / Package: DIP
Insulation Resistance: 10 MΩ
Alternative Parts (Cross-Reference): 4116R-001-331-4116R-
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
Lead Pitch: 2.54 mm
Lead Length: 3.18 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1011260-4116R-001-331 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 4116R-001-331 |