Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038565-4116R-001-33
Termination: DIP
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 250 ppm/°C
Resistance: 33 Ω
Power Rating: 2.25 W
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 2.25 W
Categories: OEM Parts(0-9)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1038565-4116R-001-330 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 4116R-001-330 |