Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038563-4116R-001-10
Termination: DIP
Voltage Rating: 100 V
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Number of Elements: 8
Resistance: 1 kΩ
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 2.25 W
Categories: OEM Parts(0-9)
Case / Package: DIP
Alternative Parts (Cross-Reference): 4116R-1-102LF; 4114R-1-102LF; 4116R-2-102LF4116R00
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1038563-4116R-001-102 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 4116R-001-102 |