Manufacturer: Bourns Inc.
Category: Resistors Resistor Networks, Arrays
Package: Tube
Tolerance: ±2%
Resistance (Ohms): 4.7k
Circuit Type: Bussed
Power Per Element: 125mW
Operating Temperature: -55°C ~ 125°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Resistor-Ratio-Drift
RES ARRAY 13 RES 4.7K OHM 14DIP Product overview: 4114R-2-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-2-472LF can be used for catalog matching and distributor lookup.
"4.7k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
THICK FILM RESISTOR NETWORK; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:13Resistor
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-4114R-2-472LF | 4114R-2-472LF-ND | 32K8412 | |
| Product Name | Resistors Resistor Networks, Arrays | Resistor | Resistor Networks, Arrays | Thick Film Resistor Network; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Resistance Range | 4700 ohms | 4700 ohms | 4700 ohms | 4700 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | |
| Technology / Construction | Thick Film | Thick Film (Chip) | ||
| Mounting / Packaging | 14-DIP (0.300", 7.62mm) | ThroughHole; "14-DIP | DIP |