Bourns, Inc. Resistor Networks, Arrays - 4114R-2-471LF 4114R-2-471LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855980-4114R-2-471LF Series: 4100R Features: Ohm Power Per Element Resistor Network/Array Package: Tube Family Name: 4114R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0060
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855980-4114R-2-471LF Series: 4100R Features: Ohm Power Per Element Resistor Network/Array Package: Tube Family Name: 4114R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4114R-2-471LF
855980-4114R-2-471LF
Resistor Networks, Arrays - 4114R-2-471LF 855980-4114R-2-471LF
Manufacturer: Bourns Inc. Win Source Part Number: 855980-4114R-2-471LF Series: 4100R Features: Ohm Power Per Element Resistor Network/Array Package: Tube Family Name: 4114R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0060

Manufacturer: Bourns Inc.
Win Source Part Number: 855980-4114R-2-471LF
Series: 4100R
Features: Ohm Power Per Element Resistor Network/Array
Package: Tube
Family Name: 4114R
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0060

Buy Now Datasheet
Singapore, Singapore
470 OHM Resistor
50-4114R-2-471LF
470 OHM Resistor 50-4114R-2-471LF
RES ARRAY 13 RES 470 OHM 14DIP Product overview: 4114R-2-471LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-2-471LF can be used for catalog matching and distributor lookup.

RES ARRAY 13 RES 470 OHM 14DIP Product overview: 4114R-2-471LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-2-471LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4114R-2-471LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-2-471LF-ND
Resistor Networks, Arrays 4114R-2-471LF-ND
"470 Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"470 Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,470Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Rohs Compliant Bourns - 32K8411 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,470Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Rohs Compliant Bourns
32K8411
Resistor Network,thick Film,470Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Rohs Compliant Bourns 32K8411
Resistor Network,Thick Film,470Ohms,100WV,2 +/-% Tol,-100,100ppm-TC,7 731-Case RoHS Compliant: Yes

Resistor Network,Thick Film,470Ohms,100WV,2+/-% Tol,-100,100ppm-TC,7731-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 855980-4114R-2-471LF 50-4114R-2-471LF 4114R-2-471LF-ND 32K8411
Product Name Resistor Networks, Arrays - 4114R-2-471LF 470 OHM Resistor Resistor Networks, Arrays Resistor Network,thick Film,470Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Rohs Compliant Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 14-DIP (0.300", 7.62mm) ThroughHole; "14-DIP
Resistance Range 470 ohms 470 ohms
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers