Bourns, Inc. Resistor Networks, Arrays 4114R-2-271

Description
"270 Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"270 Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-2-271-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-2-271-ND
Resistor Networks, Arrays 4114R-2-271-ND
"270 Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"270 Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,270Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Bourns - 02F2025 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,270Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Bourns
02F2025
Resistor Network,thick Film,270Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Bourns 02F2025
Resistor Network,Thick Film,270Ohms,100WV,2 +/-% Tol,-100,100ppm-TC,7 731-Case

Resistor Network,Thick Film,270Ohms,100WV,2+/-% Tol,-100,100ppm-TC,7731-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4114R-2-271-ND 02F2025
Product Name Resistor Networks, Arrays Resistor Network,thick Film,270Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Resistance Range 270 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details