Bourns, Inc. Resistor Networks, Arrays 4114R-2-182

Description
"1.8k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"1.8k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-2-182-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-2-182-ND
Resistor Networks, Arrays 4114R-2-182-ND
"1.8k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"1.8k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,1.8Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Bourns - 02F2035 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,1.8Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Bourns
02F2035
Resistor Network,thick Film,1.8Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Bourns 02F2035
Resistor Network,Thick Film,1.8KOhms,100WV, 2+/-% Tol,-100,100ppm-TC,7 731-Case

Resistor Network,Thick Film,1.8KOhms,100WV,2+/-% Tol,-100,100ppm-TC,7731-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4114R-2-182-ND 02F2035
Product Name Resistor Networks, Arrays Resistor Network,thick Film,1.8Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Resistance Range 1800 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details